Comus International Proximity Sensors, Inductive Proximity Switches PIN-F42-002

Description
F42 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 42x25x57.5mm Output Mode: NPN NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
F42 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 42x25x57.5mm Output Mode: NPN NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-F42-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-F42-002
Proximity Sensors, Inductive Proximity Switches PIN-F42-002
F42 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 42x25x57.5mm Output Mode: NPN NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
  • F42 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 42x25x57.5mm
  • Output Mode: NPN NO
  • Connection mode: 3 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-F42-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-1 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency 0.1000 to 8 kHz
View Details