PIN-F36-012 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-F36-012
Description
F36 Protruding Plastic Housing
Inductive Sensor
Style: Cylinder Shape
Dim: 36×17.5x51mm
Output Mode: NPN NC
Connection mode: 3 Wire
Mounting distance: 15mm, unshielded
Description
F36 Protruding Plastic Housing
Inductive Sensor
Style: Cylinder Shape
Dim: 36×17.5x51mm
Output Mode: NPN NC
Connection mode: 3 Wire
Mounting distance: 15mm, unshielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-F36-012
F36 Protruding Plastic Housing
Inductive Sensor
Style: Cylinder Shape
Dim: 36×17.5x51mm
Output Mode: NPN NC
Connection mode: 3 Wire
Mounting distance: 15mm, unshielded
- F36 Protruding Plastic Housing
- Inductive Sensor
- Style: Cylinder Shape
- Dim: 36×17.5x51mm
- Output Mode: NPN NC
- Connection mode: 3 Wire
- Mounting distance: 15mm, unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-F36-012 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Closed
|
|
Output Load
|
3-Wire NPN
|
Unlock Full Specs
to access all available technical data