Comus International Proximity Sensors, Inductive Proximity Switches PID-T8L-001

Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: shielded (1mm)
Datasheet
Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: shielded (1mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T8L-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T8L-001
Proximity Sensors, Inductive Proximity Switches PID-T8L-001
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: shielded (1mm)
  • M8 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm
  • DC 2-wire (10-30V DC)
  • Output Mode: DC NO
  • Connection mode: 2 wire
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T8L-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3872 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details