Comus International Proximity Sensors, Inductive Proximity Switches PID-T12L-202

Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC 2 wire NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)
Datasheet
Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC 2 wire NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T12L-202 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T12L-202
Proximity Sensors, Inductive Proximity Switches PID-T12L-202
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC 2 wire NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)
  • M12 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: DC 2 wire NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: unshielded (4mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T12L-202
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3245EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEF-M18NB-PS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
2 suppliers