PID-S30-011 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PID-S30-011
Description
S30 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 30x30x58mm
Output Mode: DC NC
Connection mode: 2 wire
Mounting distance: 15mm, shielded
Description
S30 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 30x30x58mm
Output Mode: DC NC
Connection mode: 2 wire
Mounting distance: 15mm, shielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PID-S30-011
S30 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 30x30x58mm
Output Mode: DC NC
Connection mode: 2 wire
Mounting distance: 15mm, shielded
- S30 Square Plastic Housing
- Inductive Sensor
- Style: Squared Shape
- Dim: 30x30x58mm
- Output Mode: DC NC
- Connection mode: 2 wire
- Mounting distance: 15mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PID-S30-011 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Closed
|
Unlock Full Specs
to access all available technical data