Comus International Proximity Sensors, Inductive Proximity Switches PID-S30-001

Description
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 15mm, shielded
Datasheet
Description
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 15mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-S30-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-S30-001
Proximity Sensors, Inductive Proximity Switches PID-S30-001
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 15mm, shielded
  • S30 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 30x30x58mm
  • Output Mode: DC NO
  • Connection mode: 2 wire
  • Mounting distance: 15mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-S30-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.9843 inch (25 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-A1221LLHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A30 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 16.93 inch (1 to 430 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details