PID-F54-012 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PID-F54-012
Description
F54 Protruding Plastic Housing
Inductive Sensor
Style: Cylinder Shape
Dim: 54x35x76.8mm
Output Mode: DC NC
Connection mode: 2 Wire
Mounting distance: 25mm, unshielded
Description
F54 Protruding Plastic Housing
Inductive Sensor
Style: Cylinder Shape
Dim: 54x35x76.8mm
Output Mode: DC NC
Connection mode: 2 Wire
Mounting distance: 25mm, unshielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PID-F54-012
F54 Protruding Plastic Housing
Inductive Sensor
Style: Cylinder Shape
Dim: 54x35x76.8mm
Output Mode: DC NC
Connection mode: 2 Wire
Mounting distance: 25mm, unshielded
- F54 Protruding Plastic Housing
- Inductive Sensor
- Style: Cylinder Shape
- Dim: 54x35x76.8mm
- Output Mode: DC NC
- Connection mode: 2 Wire
- Mounting distance: 25mm, unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PID-F54-012 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Closed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.9843 inch (25 mm)
View Details