PIA-T12L-111 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIA-T12L-111
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
AC Straight Plug-in (90-250V AC)
Output Mode: AC 2 wire NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (2mm)
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
AC Straight Plug-in (90-250V AC)
Output Mode: AC 2 wire NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (2mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIA-T12L-111
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
AC Straight Plug-in (90-250V AC)
Output Mode: AC 2 wire NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (2mm)
- M12 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 12mm
- AC Straight Plug-in (90-250V AC)
- Output Mode: AC 2 wire NC
- Connection mode: Straight Plug-in connector
- Mounting distance: shielded (2mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIA-T12L-111 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
AC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Body Shape
Slot
Operation Distance
0.5118 inch (13 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel (optional feature)
Operation Distance
0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details