Comus International Proximity Sensors, Inductive Proximity Switches PIA-T12L-101

Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm AC Straight Plug-in (90-250V AC) Output Mode: AC 2 wire NO Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm)
Datasheet
Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm AC Straight Plug-in (90-250V AC) Output Mode: AC 2 wire NO Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-T12L-101 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-T12L-101
Proximity Sensors, Inductive Proximity Switches PIA-T12L-101
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm AC Straight Plug-in (90-250V AC) Output Mode: AC 2 wire NO Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm)
  • M12 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • AC Straight Plug-in (90-250V AC)
  • Output Mode: AC 2 wire NO
  • Connection mode: Straight Plug-in connector
  • Mounting distance: shielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-T12L-101
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1453-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details