PIA-S41-001 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIA-S41-001
Description
S41 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 41.2×40.5x53mm
Output Mode: AC NO
Connection mode: 2 wire
Mounting distance: 20mm, shielded
Description
S41 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 41.2×40.5x53mm
Output Mode: AC NO
Connection mode: 2 wire
Mounting distance: 20mm, shielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIA-S41-001
S41 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 41.2×40.5x53mm
Output Mode: AC NO
Connection mode: 2 wire
Mounting distance: 20mm, shielded
- S41 Square Plastic Housing
- Inductive Sensor
- Style: Squared Shape
- Dim: 41.2×40.5x53mm
- Output Mode: AC NO
- Connection mode: 2 wire
- Mounting distance: 20mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIA-S41-001 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Power Requirements
|
AC Powered
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open
|
Unlock Full Specs
to access all available technical data