PIA-S40-301 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIA-S40-301
Description
S40 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 40x40x120mm
Output Mode: AC NO
Connection mode: 2 Socket
Mounting distance: 25mm, shielded
Description
S40 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 40x40x120mm
Output Mode: AC NO
Connection mode: 2 Socket
Mounting distance: 25mm, shielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIA-S40-301
S40 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 40x40x120mm
Output Mode: AC NO
Connection mode: 2 Socket
Mounting distance: 25mm, shielded
- S40 Square Plastic Housing
- Inductive Sensor
- Style: Squared Shape
- Dim: 40x40x120mm
- Output Mode: AC NO
- Connection mode: 2 Socket
- Mounting distance: 25mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIA-S40-301 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Power Requirements
|
AC Powered
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open
|
Unlock Full Specs
to access all available technical data