Comus International Proximity Sensors, Inductive Proximity Switches PIA-F50-002

Description
F50 Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 50x50x40.5mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 25mm, unshielded
Datasheet
Description
F50 Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 50x50x40.5mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 25mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-F50-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-F50-002
Proximity Sensors, Inductive Proximity Switches PIA-F50-002
F50 Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 50x50x40.5mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 25mm, unshielded
  • F50 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Square Shape
  • Dim: 50x50x40.5mm
  • Output Mode: AC NO
  • Connection mode: 2 Wire
  • Mounting distance: 25mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-F50-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1145EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Magneto-inductive displacement sensors for series production - mainSENSOR MDS-40-LP-F - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (40 mm)
View Details