PIA-F47-002 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIA-F47-002
Description
F47 Protruding Plastic Housing
Inductive Sensor
Style: Cylinder Shape
Dim: 47.2×31.6×69.7mm
Output Mode: AC NO
Connection mode: 2 Wire
Mounting distance: 20mm, unshielded
Description
F47 Protruding Plastic Housing
Inductive Sensor
Style: Cylinder Shape
Dim: 47.2×31.6×69.7mm
Output Mode: AC NO
Connection mode: 2 Wire
Mounting distance: 20mm, unshielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIA-F47-002
F47 Protruding Plastic Housing
Inductive Sensor
Style: Cylinder Shape
Dim: 47.2×31.6×69.7mm
Output Mode: AC NO
Connection mode: 2 Wire
Mounting distance: 20mm, unshielded
- F47 Protruding Plastic Housing
- Inductive Sensor
- Style: Cylinder Shape
- Dim: 47.2×31.6×69.7mm
- Output Mode: AC NO
- Connection mode: 2 Wire
- Mounting distance: 20mm, unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIA-F47-002 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
AC Powered
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details