PCP-T30L-212 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCP-T30L-212
Description
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: 15mm,unshielded
Description
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: 15mm,unshielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCP-T30L-212
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: 15mm,unshielded
- M30 Long Housing
- Capacitive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- Output Mode: PNP NC
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: 15mm,unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCP-T30L-212 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data