Comus International Proximity Sensors, Capacitive Proximity Switches PCP-T12L-202

Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: 4mm,unshielded
Datasheet
Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: 4mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCP-T12L-202 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCP-T12L-202
Proximity Sensors, Capacitive Proximity Switches PCP-T12L-202
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: 4mm,unshielded
  • M12 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • Output Mode: PNP NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: 4mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCP-T12L-202
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 8967263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1223LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-A20 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 66.93 inch (1 to 1700 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details