PCP-S30-011 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCP-S30-011
Description
S30 Square Plastic Housing
Capacitive Sensor
Style: Squared Shape
Dim: 30x30x53mm
Output Mode: PNP NC
Connection mode: 3 Wire
Mounting distance: 15mm, shielded
Description
S30 Square Plastic Housing
Capacitive Sensor
Style: Squared Shape
Dim: 30x30x53mm
Output Mode: PNP NC
Connection mode: 3 Wire
Mounting distance: 15mm, shielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCP-S30-011
S30 Square Plastic Housing
Capacitive Sensor
Style: Squared Shape
Dim: 30x30x53mm
Output Mode: PNP NC
Connection mode: 3 Wire
Mounting distance: 15mm, shielded
- S30 Square Plastic Housing
- Capacitive Sensor
- Style: Squared Shape
- Dim: 30x30x53mm
- Output Mode: PNP NC
- Connection mode: 3 Wire
- Mounting distance: 15mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCP-S30-011 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Closed
|
|
Output Load
|
3-Wire PNP
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.1960 inch (4.98 mm)
Switching Frequency
0.0500 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details