Comus International Proximity Sensors, Capacitive Proximity Switches PCN-T18L-122

Description
M18 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 18mm Output Mode: NPN NO+NC Connection mode: Straight Plug-in connector Mounting distance: 8mm,unshielded
Datasheet
Description
M18 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 18mm Output Mode: NPN NO+NC Connection mode: Straight Plug-in connector Mounting distance: 8mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-T18L-122 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-T18L-122
Proximity Sensors, Capacitive Proximity Switches PCN-T18L-122
M18 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 18mm Output Mode: NPN NO+NC Connection mode: Straight Plug-in connector Mounting distance: 8mm,unshielded
  • M18 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • Output Mode: NPN NO+NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: 8mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-T18L-122
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3250LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3167 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details