Comus International Proximity Sensors, Capacitive Proximity Switches PCN-T18L-012

Description
M18 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 18mm Output Mode: NPN NC Connection mode: 3 wire Mounting distance: 8mm,unshielded
Datasheet
Description
M18 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 18mm Output Mode: NPN NC Connection mode: 3 wire Mounting distance: 8mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-T18L-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-T18L-012
Proximity Sensors, Capacitive Proximity Switches PCN-T18L-012
M18 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 18mm Output Mode: NPN NC Connection mode: 3 wire Mounting distance: 8mm,unshielded
  • M18 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • Output Mode: NPN NC
  • Connection mode: 3 wire
  • Mounting distance: 8mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-T18L-012
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Precise universal confocal sensor - confocalDT IFS2405-28/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 8.66 to 9.76 inch (220 to 248 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details