Comus International Proximity Sensors, Capacitive Proximity Switches PCN-F47-012

Description
F47 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 47×31.6mm Output Mode: NPN NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
F47 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 47×31.6mm Output Mode: NPN NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-F47-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-F47-012
Proximity Sensors, Capacitive Proximity Switches PCN-F47-012
F47 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 47×31.6mm Output Mode: NPN NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
  • F47 Protruding Plastic Housing
  • Capacitive Sensor
  • Style: Circular Shape
  • Dim: 47×31.6mm
  • Output Mode: NPN NC
  • Connection mode: 3 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-F47-012
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3282ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal sensor for series applications - confocalDT IFS2404-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details