Comus International Proximity Sensors, Capacitive Proximity Switches PCA-S41-012

Description
S41 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
S41 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCA-S41-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCA-S41-012
Proximity Sensors, Capacitive Proximity Switches PCA-S41-012
S41 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 20mm, unshielded
  • S41 Square Plastic Housing
  • Capacitive Sensor
  • Style: Squared Shape
  • Dim: 41.2×40.5x53mm
  • Output Mode: AC NC
  • Connection mode: 2 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCA-S41-012
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1142EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3251 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details