Comus International Proximity Sensors, Capacitive Proximity Switches PCA-S30-001

Description
S30 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 30x30x53mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 15mm, shielded
Datasheet
Description
S30 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 30x30x53mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 15mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCA-S30-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCA-S30-001
Proximity Sensors, Capacitive Proximity Switches PCA-S30-001
S30 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 30x30x53mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 15mm, shielded
  • S30 Square Plastic Housing
  • Capacitive Sensor
  • Style: Squared Shape
  • Dim: 30x30x53mm
  • Output Mode: AC NO
  • Connection mode: 2 Wire
  • Mounting distance: 15mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCA-S30-001
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-HP-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0886 to 1.86 inch (2.25 to 47.25 mm)
View Details