PCA-F54-022 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCA-F54-022
Description
F54 Protruding Plastic Housing
Capacitive Sensor
Style: Circular Shape
Dim: 54x35mm
Output Mode: NC
Connection mode: 2 Wire
Mounting distance: 20mm, unshielded
Description
F54 Protruding Plastic Housing
Capacitive Sensor
Style: Circular Shape
Dim: 54x35mm
Output Mode: NC
Connection mode: 2 Wire
Mounting distance: 20mm, unshielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCA-F54-022
F54 Protruding Plastic Housing
Capacitive Sensor
Style: Circular Shape
Dim: 54x35mm
Output Mode: NC
Connection mode: 2 Wire
Mounting distance: 20mm, unshielded
- F54 Protruding Plastic Housing
- Capacitive Sensor
- Style: Circular Shape
- Dim: 54x35mm
- Output Mode: NC
- Connection mode: 2 Wire
- Mounting distance: 20mm, unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCA-F54-022 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Closed
|
|
Output Load
|
2-Wire
|
Unlock Full Specs
to access all available technical data