Comus International Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech) MMPSA 240/30 RH

Description
SWITCH, PROXIMITY, NO, RIGHT HAND; Sensing Range Max:10mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MMPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, PROXIMITY, NO, RIGHT HAND; Sensing Range Max:10mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MMPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech) - 46W4800 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech)
46W4800
Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech) 46W4800
SWITCH, PROXIMITY, NO, RIGHT HAND; Sensing Range Max:10mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MMPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, PROXIMITY, NO, RIGHT HAND; Sensing Range Max:10mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MMPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46W4800
Product Name Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech)
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Hall-Effect Latch - A1214LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details