MCS-142 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-142
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 65, 75 & 90mm
Size: Length: 73.2mm (2.88in)
Height: 30mm (1.18in)
Leadwire Length: 558.8mm (22in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 65, 75 & 90mm
Size: Length: 73.2mm (2.88in)
Height: 30mm (1.18in)
Leadwire Length: 558.8mm (22in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-142
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 65, 75 & 90mm
Size: Length: 73.2mm (2.88in)
Height: 30mm (1.18in)
Leadwire Length: 558.8mm (22in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100 Vac Max
- Switching Current: 0.4A Max
- Switching Capacity: 7.5VA Max
- Contact Resistance: 150 mOhms Max
- Switching Distance: 65, 75 & 90mm
- Size: Length: 73.2mm (2.88in)
- Height: 30mm (1.18in)
- Leadwire Length: 558.8mm (22in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-142 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
2.56 to 3.54 inch (65 to 90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.2362 inch (6 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-22 to 140 F (-30 to 60 C)
View Details
2 suppliers