MCS-128 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-128
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 30 & 31mm
Size: Length: 63 mm (2.48in)
Height: 16mm (0.63in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 30 & 31mm
Size: Length: 63 mm (2.48in)
Height: 16mm (0.63in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-128
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 30 & 31mm
Size: Length: 63 mm (2.48in)
Height: 16mm (0.63in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100 Vac Max
- Switching Current: 0.5A Max
- Switching Capacity: 10.0VA Max
- Contact Resistance: 150 mOhms Max
- Switching Distance: 30 & 31mm
- Size: Length: 63 mm (2.48in)
- Height: 16mm (0.63in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-128 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
1.18 to 1.22 inch (30 to 31 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
1.97 inch (50 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Operation Distance
0.0394 to 19.69 inch (1 to 500 mm)
Operating Temperature
14 to 176 F (-10 to 80 C)
Electrical Connection
FA socket (M18x1)
View Details
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details