MCS-127 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-127
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 25 & 31mm
Size: Length: 63 mm (2.48in)
Height: 13mm (0.51in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 25 & 31mm
Size: Length: 63 mm (2.48in)
Height: 13mm (0.51in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-127
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 25 & 31mm
Size: Length: 63 mm (2.48in)
Height: 13mm (0.51in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100 Vac Max
- Switching Current: 0.5A Max
- Switching Capacity: 10.0VA Max
- Contact Resistance: 150 mOhms Max
- Switching Distance: 25 & 31mm
- Size: Length: 63 mm (2.48in)
- Height: 13mm (0.51in)
- Leadwire Length: 450mm (18in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-127 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.9843 to 1.22 inch (25 to 31 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.1181 inch (3 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel (optional feature)
Operation Distance
0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
View Details