MCS-111 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-111
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.4A Max.
Switching Capacity: 7.5VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 12mm, 15mm, 19mm, 23mm, 25mm
Size: Length: 29.7mm (1.17in)
Height: 18.8mm (0.74in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.4A Max.
Switching Capacity: 7.5VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 12mm, 15mm, 19mm, 23mm, 25mm
Size: Length: 29.7mm (1.17in)
Height: 18.8mm (0.74in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-111
Switching Voltage: 100Vac Max.
Switching Current: 0.4A Max.
Switching Capacity: 7.5VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 12mm, 15mm, 19mm, 23mm, 25mm
Size: Length: 29.7mm (1.17in)
Height: 18.8mm (0.74in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100Vac Max.
- Switching Current: 0.4A Max.
- Switching Capacity: 7.5VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 12mm, 15mm, 19mm, 23mm, 25mm
- Size: Length: 29.7mm (1.17in)
- Height: 18.8mm (0.74in)
- Leadwire Length: 450mm (18in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-111 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.4724 to 0.9843 inch (12 to 25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Voltage
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0315 inch (0.8000 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
View Details