MCS-107 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-107
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 20mm, 25mm
Size: Length: 27mm (1.06in)
Height: 6.35mm (0.25in)
Leadwire Length: 200mm (8in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 20mm, 25mm
Size: Length: 27mm (1.06in)
Height: 6.35mm (0.25in)
Leadwire Length: 200mm (8in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-107
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 20mm, 25mm
Size: Length: 27mm (1.06in)
Height: 6.35mm (0.25in)
Leadwire Length: 200mm (8in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100Vac Max.
- Switching Current: 0.5A Max.
- Switching Capacity: 10.0VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 20mm, 25mm
- Size: Length: 27mm (1.06in)
- Height: 6.35mm (0.25in)
- Leadwire Length: 200mm (8in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-107 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.7874 to 0.9843 inch (20 to 25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Photoelectric Sensors
Body Shape
Threaded Barrel
Operation Distance
98.43 inch (2500 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular
Operation Distance
1181 inch (30000 mm)
View Details