Comus International Solid State Overload/Relay 3570-1210-243

Description
RELAY REED, SPST, .5A, 24V, W/DIODE, DIP-8. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY REED, SPST, .5A, 24V, W/DIODE, DIP-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 127886007 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
127886007
Solid State Overload/Relay 127886007
RELAY REED, SPST, .5A, 24V, W/DIODE, DIP-8. FREE 2 YEAR RADWELL WARRANTY

RELAY REED, SPST, .5A, 24V, W/DIODE, DIP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 127886007
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 12 A Contactor - 100-C12EA200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-40A-AC277V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details