Comtop Connectivity Solutions, Inc. Stereo Patch Cable, 6Ft; Connector Type A Comtop Connectivity Solutions 24-815

Description
STEREO PATCH CABLE, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STEREO PATCH CABLE, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Patch Cable, 6Ft; Connector Type A Comtop Connectivity Solutions - 50B5135 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Patch Cable, 6Ft; Connector Type A Comtop Connectivity Solutions
50B5135
Stereo Patch Cable, 6Ft; Connector Type A Comtop Connectivity Solutions 50B5135
STEREO PATCH CABLE, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

STEREO PATCH CABLE, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B5135
Product Name Stereo Patch Cable, 6Ft; Connector Type A Comtop Connectivity Solutions
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, HV connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Connector Type Lemo Redel male connector with orange kink predection sleeve and black predecting cap, 8 pole, C coded 1000 V AC tension proof – IP 67 plugged
View Details
ZK2000-6132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details