Comtop Connectivity Solutions, Inc. Computers; Connector Type A Comtop Connectivity Solutions 10A3-01206

Description
COMPUTERS; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
COMPUTERS; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computers; Connector Type A Comtop Connectivity Solutions - 96C8959 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Comtop Connectivity Solutions
96C8959
Computers; Connector Type A Comtop Connectivity Solutions 96C8959
COMPUTERS; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

COMPUTERS; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96C8959
Product Name Computers; Connector Type A Comtop Connectivity Solutions
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details