Computer Network Accessories, Inc. Mini ATX/P4 24 (20+4) PS2+2x SATA 350W Power Supply 87-637

Description
Mini ATX/P4 24 (20+4) PS2+2xSATA 350W power supply. UL approved 115/230V switchable. Dimensions: 5.5" x 5.9" x 3.4" Motherboard Connectors: 1 x (20+4)-Pin CPU Connectors: 1 x 4-Pin (12V) Disk Drive Connectors: 4 x 4-Pin Floppy Drive Connectors: 1 x 4-Pin SATA Connectors: 2 Fans: 1 x 80mm
Description
Mini ATX/P4 24 (20+4) PS2+2xSATA 350W power supply. UL approved 115/230V switchable. Dimensions: 5.5" x 5.9" x 3.4" Motherboard Connectors: 1 x (20+4)-Pin CPU Connectors: 1 x 4-Pin (12V) Disk Drive Connectors: 4 x 4-Pin Floppy Drive Connectors: 1 x 4-Pin SATA Connectors: 2 Fans: 1 x 80mm

Suppliers

Company
Product
Description
Supplier Links
Mini ATX/P4 24 (20+4) PS2+2x SATA 350W Power Supply - 87-637 - Computer Network Accessories, Inc.
Dayton, OH, USA
Mini ATX/P4 24 (20+4) PS2+2x SATA 350W Power Supply
87-637
Mini ATX/P4 24 (20+4) PS2+2x SATA 350W Power Supply 87-637
Mini ATX/P4 24 (20+4) PS2+2xSATA 350W power supply. UL approved 115/230V switchable. Dimensions: 5.5" x 5.9" x 3.4" Motherboard Connectors: 1 x (20+4)-Pin CPU Connectors: 1 x 4-Pin (12V) Disk Drive Connectors: 4 x 4-Pin Floppy Drive Connectors: 1 x 4-Pin SATA Connectors: 2 Fans: 1 x 80mm

Mini ATX/P4 24 (20+4) PS2+2xSATA 350W power supply. UL approved 115/230V switchable. Dimensions: 5.5" x 5.9" x 3.4"

  • Motherboard Connectors: 1 x (20+4)-Pin
  • CPU Connectors: 1 x 4-Pin (12V)
  • Disk Drive Connectors: 4 x 4-Pin
  • Floppy Drive Connectors: 1 x 4-Pin
  • SATA Connectors: 2
  • Fans: 1 x 80mm
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Power Supplies
Product Number 87-637
Product Name Mini ATX/P4 24 (20+4) PS2+2x SATA 350W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details