Computer Network Accessories, Inc. Micro ATX 230 Watt Power Supply 87-635

Description
MATX/E-Machine 115/230V switchable power supply. 2-1/2" x 5" x 4". Features high efficiency with low ripple and noise. Output over voltage protection and short circuit protection on all outputs. Resetable power shut down. Approved by UL, TUV, IEC, CB and CE. Internal 12V fan provided. 100% burn-in under high ambient temperature (50C). Vacuum-impregnated transformer. MTBF: 100K HOURS AT 25C. 100% Hi-pot tested. Line input fuse protection. Passive PFC (Power Factor Correction) Circuit at 230VAC. Product Specifications: ATX/P4 12V read, 200W, (4) 12V connectors; Over voltage protection: +5V; Output: 6.5V, +3.3V. Power good signal: turn-on delay 100ms to 500ms; AC Input: 115/230VAC, 8/4A, 60/50Hz. DC Output: +3.3V, Min. current 11.5A, Max. current: 18.7A +5V, Min. Current: 12.6A, Max. Current: 16A; Voltage: -5V, Output: 0.3A; Voltage: +12V, Output: 10A; Voltage: -12V, Output: 0.3A; Voltage: +5V-SB, Output: 2.0A. Remote on/off control. Temperature Range: Operating 0C-50C, Non-operating: -20C-+65C. Temperature coefficient: 0.01%C. Transient Response: Output voltage recovers in less than 1ms max. following a 25% load change. Hold up time: 10.0ms minimum at 230V/50Hz. dielectric withstand: Input/output 1800VAC for 1 second, input to frame ground 1800 VAC for 1 second. Humidity: 5-95% RH. Efficiency: 60% Min, 70% typical at full load. Power good signal: turn-on delay 100ms to 500ms Overload protection: 150% Max.
Description
MATX/E-Machine 115/230V switchable power supply. 2-1/2" x 5" x 4". Features high efficiency with low ripple and noise. Output over voltage protection and short circuit protection on all outputs. Resetable power shut down. Approved by UL, TUV, IEC, CB and CE. Internal 12V fan provided. 100% burn-in under high ambient temperature (50C). Vacuum-impregnated transformer. MTBF: 100K HOURS AT 25C. 100% Hi-pot tested. Line input fuse protection. Passive PFC (Power Factor Correction) Circuit at 230VAC. Product Specifications: ATX/P4 12V read, 200W, (4) 12V connectors; Over voltage protection: +5V; Output: 6.5V, +3.3V. Power good signal: turn-on delay 100ms to 500ms; AC Input: 115/230VAC, 8/4A, 60/50Hz. DC Output: +3.3V, Min. current 11.5A, Max. current: 18.7A +5V, Min. Current: 12.6A, Max. Current: 16A; Voltage: -5V, Output: 0.3A; Voltage: +12V, Output: 10A; Voltage: -12V, Output: 0.3A; Voltage: +5V-SB, Output: 2.0A. Remote on/off control. Temperature Range: Operating 0C-50C, Non-operating: -20C-+65C. Temperature coefficient: 0.01%C. Transient Response: Output voltage recovers in less than 1ms max. following a 25% load change. Hold up time: 10.0ms minimum at 230V/50Hz. dielectric withstand: Input/output 1800VAC for 1 second, input to frame ground 1800 VAC for 1 second. Humidity: 5-95% RH. Efficiency: 60% Min, 70% typical at full load. Power good signal: turn-on delay 100ms to 500ms Overload protection: 150% Max.

Suppliers

Company
Product
Description
Supplier Links
Micro ATX 230 Watt Power Supply - 87-635 - Computer Network Accessories, Inc.
Dayton, OH, USA
Micro ATX 230 Watt Power Supply
87-635
Micro ATX 230 Watt Power Supply 87-635
MATX/E-Machine 115/230V switchable power supply. 2-1/2" x 5" x 4". Features high efficiency with low ripple and noise. Output over voltage protection and short circuit protection on all outputs. Resetable power shut down. Approved by UL, TUV, IEC, CB and CE. Internal 12V fan provided. 100% burn-in under high ambient temperature (50C). Vacuum-impregnated transformer. MTBF: 100K HOURS AT 25C. 100% Hi-pot tested. Line input fuse protection. Passive PFC (Power Factor Correction) Circuit at 230VAC. Product Specifications: ATX/P4 12V read, 200W, (4) 12V connectors; Over voltage protection: +5V; Output: 6.5V, +3.3V. Power good signal: turn-on delay 100ms to 500ms; AC Input: 115/230VAC, 8/4A, 60/50Hz. DC Output: +3.3V, Min. current 11.5A, Max. current: 18.7A +5V, Min. Current: 12.6A, Max. Current: 16A; Voltage: -5V, Output: 0.3A; Voltage: +12V, Output: 10A; Voltage: -12V, Output: 0.3A; Voltage: +5V-SB, Output: 2.0A. Remote on/off control. Temperature Range: Operating 0C-50C, Non-operating: -20C-+65C. Temperature coefficient: 0.01%C. Transient Response: Output voltage recovers in less than 1ms max. following a 25% load change. Hold up time: 10.0ms minimum at 230V/50Hz. dielectric withstand: Input/output 1800VAC for 1 second, input to frame ground 1800 VAC for 1 second. Humidity: 5-95% RH. Efficiency: 60% Min, 70% typical at full load. Power good signal: turn-on delay 100ms to 500ms Overload protection: 150% Max.

MATX/E-Machine 115/230V switchable power supply. 2-1/2" x 5" x 4". Features high efficiency with low ripple and noise. Output over voltage protection and short circuit protection on all outputs. Resetable power shut down. Approved by UL, TUV, IEC, CB and CE. Internal 12V fan provided. 100% burn-in under high ambient temperature (50C). Vacuum-impregnated transformer. MTBF: 100K HOURS AT 25C. 100% Hi-pot tested. Line input fuse protection. Passive PFC (Power Factor Correction) Circuit at 230VAC. Product Specifications: ATX/P4 12V read, 200W, (4) 12V connectors; Over voltage protection: +5V; Output: 6.5V, +3.3V. Power good signal: turn-on delay 100ms to 500ms; AC Input: 115/230VAC, 8/4A, 60/50Hz. DC Output: +3.3V, Min. current 11.5A, Max. current: 18.7A +5V, Min. Current: 12.6A, Max. Current: 16A; Voltage: -5V, Output: 0.3A; Voltage: +12V, Output: 10A; Voltage: -12V, Output: 0.3A; Voltage: +5V-SB, Output: 2.0A. Remote on/off control. Temperature Range: Operating 0C-50C, Non-operating: -20C-+65C. Temperature coefficient: 0.01%C. Transient Response: Output voltage recovers in less than 1ms max. following a 25% load change. Hold up time: 10.0ms minimum at 230V/50Hz. dielectric withstand: Input/output 1800VAC for 1 second, input to frame ground 1800 VAC for 1 second. Humidity: 5-95% RH. Efficiency: 60% Min, 70% typical at full load. Power good signal: turn-on delay 100ms to 500ms Overload protection: 150% Max.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Power Supplies
Product Number 87-635
Product Name Micro ATX 230 Watt Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies User-Selectable Outputs from 1.5v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details