Computer Network Accessories, Inc. 15' Male to Male HDMI Cable 72-770

Description
15' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 30 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty
Description
15' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 30 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
15' Male to Male HDMI Cable - 72-770 - Computer Network Accessories, Inc.
Dayton, OH, USA
15' Male to Male HDMI Cable
72-770
15' Male to Male HDMI Cable 72-770
15' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 30 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

15' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector.

  • High-speed HDMI with ethernet
  • 30 AWG, OD 7.3mm
  • HDMI v1.4 specification compliant, and backward compatible to all pervious versions
  • Category 2 certified
  • Full 1080p resolution
  • Standard 19 pin connection
  • Gold plated connecting pins and ground connections
  • RoHS compliant
  • Lifetime warranty
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category HDMI Cables
Product Number 72-770
Product Name 15' Male to Male HDMI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Video Cables (DVI, HDMI) - Q377-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
HDMI Cables - 2863324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details