Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOGGLE SWITCHES
COMPUTER NETWORK ACCESSORIES, INC.
603691 -- MINIATURE TOGGLE SWITCH, SPDT ON-ON
Computer Network Accessories, Inc.
Miniature Toggle Switch, SPDT On-On
603691
Description
Miniature bat-handle toggle switch; SPDT On-On. 125V AC, 5A Solder terminals Brass-Silver contacts
Computer Network Accessories, Inc.
Done
Description
Miniature bat-handle toggle switch; SPDT On-On. 125V AC, 5A Solder terminals Brass-Silver contacts
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
Miniature Toggle Switch, SPDT On-On
603691
Miniature Toggle Switch, SPDT On-On
603691
Miniature bat-handle toggle switch; SPDT On-On. 125V AC, 5A Solder terminals Brass-Silver contacts
Miniature bat-handle toggle switch; SPDT On-On.
125V AC, 5A
Solder terminals
Brass-Silver contacts
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Toggle Switches
Product Number
603691
Product Name
Miniature Toggle Switch, SPDT On-On
Switch Type
Toggle
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Toggle Switches
2066984
Specs
Switch Type
Toggle
Momentary Contact Switch Function
On-off-on
Pole & Throw Specifications
Double Pole, Double Throw
View Details
OTTO Controls
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches
TE
Specs
Switch Type
Toggle
Toggle Actuator
Standard Toggle Handle; Lever lockout
Features
Dustproof
View Details
NKK Switches
Process Sealed Subminiature Toggle
A12JB1-JA
Specs
Switch Type
Toggle
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6
suppliers
Suzhou Ele Mfg Co., Ltd.
Combination Single Pole & 3-Way Toggle Switches
71113
Specs
Switch Type
Toggle
Pole & Throw Specifications
Single Pole & 3 Way
Standards / Compliances
UL Listed
View Details