Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOGGLE SWITCHES
COMPUTER NETWORK ACCESSORIES, INC.
603690 -- SUBMINI TOGGLE SWITCH, DPDT ON-ON
Computer Network Accessories, Inc.
Submini Toggle Switch, DPDT On-On
603690
Description
Submini bat-handle toggle switch; DPDT On-On. 125V AC, 3A Solder terminals Brass-Silver contacts
Computer Network Accessories, Inc.
Done
Description
Submini bat-handle toggle switch; DPDT On-On. 125V AC, 3A Solder terminals Brass-Silver contacts
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
Submini Toggle Switch, DPDT On-On
603690
Submini Toggle Switch, DPDT On-On
603690
Submini bat-handle toggle switch; DPDT On-On. 125V AC, 3A Solder terminals Brass-Silver contacts
Submini bat-handle toggle switch; DPDT On-On.
125V AC, 3A
Solder terminals
Brass-Silver contacts
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Toggle Switches
Product Number
603690
Product Name
Submini Toggle Switch, DPDT On-On
Switch Type
Toggle
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade
1012S
Specs
Switch Type
Toggle
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
RS Components, Ltd.
Toggle Switches
186265
Specs
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
Three Position (Center OFF)
View Details
TE Connectivity
Toggle Switches
08-2-1-15 A
Specs
Switch Type
Toggle
Toggle Actuator
Standard Toggle Handle
Switch Function
Maintained
View Details
NKK Switches
Hardware
AT444C
Specs
Switch Type
Toggle
View Details
2
suppliers