Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
COMPUTER NETWORK ACCESSORIES, INC.
603687 -- PUSHBUTTON SWITCH, BLACK
Computer Network Accessories, Inc.
Pushbutton Switch, Black
603687
Description
Pushbutton momentary switch; Black. 125V AC, 1A SPST normally open Solder terminals Brass-Silver contacts
Computer Network Accessories, Inc.
Done
Description
Pushbutton momentary switch; Black. 125V AC, 1A SPST normally open Solder terminals Brass-Silver contacts
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
Pushbutton Switch, Black
603687
Pushbutton Switch, Black
603687
Pushbutton momentary switch; Black. 125V AC, 1A SPST normally open Solder terminals Brass-Silver contacts
Pushbutton momentary switch; Black.
125V AC, 1A
SPST normally open
Solder terminals
Brass-Silver contacts
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Pushbutton Switches
Product Number
603687
Product Name
Pushbutton Switch, Black
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Push Button Switches
1113895
Specs
Actuator Specifications
Flat
Switching Mechanism
Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type
Solder Terminals; Solder pin
View Details
Altech Corp.
22mm Non-Illuminated Selector Push Buttons
2AS2-5
Specs
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
Schmersal Inc.
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/101
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
OTTO Controls
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton
LP5-V
Specs
Switch Function
Alternate Contact (Push-Push)
Features
DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force
3.5 lbs (1.59 kg)
View Details