Computer Network Accessories, Inc. NiMH AA & AAA Ultrafast Battery Charger w/ Batteries 603511

Description
NiMH AA and AAA ultrafast battery charger with indoor power supply, Europlug adapter (for use outside of U.S.) and vehicle power adapter. Includes (4) AA 2500mAh NiMH batteries. Features: Recharge 1 to 4 AA or AAA batteries in 30 minutes 4 independent channels with LED indicator for rapid charge, trickle charge or detection of defective batteries Automatic charge current selection for AA and AAA batteries Controlled by intelligent microprocessor Negative delta-V cutoff function Temperature sensors protect charger from overheating Safety timer Specifications: Charging times: AA size: 2000mAh => 30 minutes AA size: 2100mAh => 32 minutes AA size: 2200mAh => 33 minutes AA size: 2300mAh => 35 minutes AA size: 2400mAh => 36 minutes AA size: 2500mAh => 38 minutes AAA size: 650mAh => 25 minutes AAA size: 750mAh => 29 minutes AAA size: 850mAh => 32 minutes AAA size: 900mAh => 34 minutes Charging times will vary according to batteries' maximum capacity, charging conditions and the capacity amount left in each battery
Description
NiMH AA and AAA ultrafast battery charger with indoor power supply, Europlug adapter (for use outside of U.S.) and vehicle power adapter. Includes (4) AA 2500mAh NiMH batteries. Features: Recharge 1 to 4 AA or AAA batteries in 30 minutes 4 independent channels with LED indicator for rapid charge, trickle charge or detection of defective batteries Automatic charge current selection for AA and AAA batteries Controlled by intelligent microprocessor Negative delta-V cutoff function Temperature sensors protect charger from overheating Safety timer Specifications: Charging times: AA size: 2000mAh => 30 minutes AA size: 2100mAh => 32 minutes AA size: 2200mAh => 33 minutes AA size: 2300mAh => 35 minutes AA size: 2400mAh => 36 minutes AA size: 2500mAh => 38 minutes AAA size: 650mAh => 25 minutes AAA size: 750mAh => 29 minutes AAA size: 850mAh => 32 minutes AAA size: 900mAh => 34 minutes Charging times will vary according to batteries' maximum capacity, charging conditions and the capacity amount left in each battery

Suppliers

Company
Product
Description
Supplier Links
NiMH AA & AAA Ultrafast Battery Charger w/ Batteries - 603511 - Computer Network Accessories, Inc.
Dayton, OH, USA
NiMH AA & AAA Ultrafast Battery Charger w/ Batteries
603511
NiMH AA & AAA Ultrafast Battery Charger w/ Batteries 603511
NiMH AA and AAA ultrafast battery charger with indoor power supply, Europlug adapter (for use outside of U.S.) and vehicle power adapter. Includes (4) AA 2500mAh NiMH batteries. Features: Recharge 1 to 4 AA or AAA batteries in 30 minutes 4 independent channels with LED indicator for rapid charge, trickle charge or detection of defective batteries Automatic charge current selection for AA and AAA batteries Controlled by intelligent microprocessor Negative delta-V cutoff function Temperature sensors protect charger from overheating Safety timer Specifications: Charging times: AA size: 2000mAh => 30 minutes AA size: 2100mAh => 32 minutes AA size: 2200mAh => 33 minutes AA size: 2300mAh => 35 minutes AA size: 2400mAh => 36 minutes AA size: 2500mAh => 38 minutes AAA size: 650mAh => 25 minutes AAA size: 750mAh => 29 minutes AAA size: 850mAh => 32 minutes AAA size: 900mAh => 34 minutes Charging times will vary according to batteries' maximum capacity, charging conditions and the capacity amount left in each battery

NiMH AA and AAA ultrafast battery charger with indoor power supply, Europlug adapter (for use outside of U.S.) and vehicle power adapter. Includes (4) AA 2500mAh NiMH batteries.

  • Features:
    • Recharge 1 to 4 AA or AAA batteries in 30 minutes
    • 4 independent channels with LED indicator for rapid charge, trickle charge or detection of defective batteries
    • Automatic charge current selection for AA and AAA batteries
    • Controlled by intelligent microprocessor
    • Negative delta-V cutoff function
    • Temperature sensors protect charger from overheating
    • Safety timer
  • Specifications:
    • Charging times:
      • AA size: 2000mAh => 30 minutes
      • AA size: 2100mAh => 32 minutes
      • AA size: 2200mAh => 33 minutes
      • AA size: 2300mAh => 35 minutes
      • AA size: 2400mAh => 36 minutes
      • AA size: 2500mAh => 38 minutes
      • AAA size: 650mAh => 25 minutes
      • AAA size: 750mAh => 29 minutes
      • AAA size: 850mAh => 32 minutes
      • AAA size: 900mAh => 34 minutes
    • Charging times will vary according to batteries' maximum capacity, charging conditions and the capacity amount left in each battery
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Battery Chargers
Product Number 603511
Product Name NiMH AA & AAA Ultrafast Battery Charger w/ Batteries
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 1735589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 11.1 volts
Battery Type / Chemistry Lithium-ion
View Details
Micropower SC11 24/40 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 220 to 240 volts
View Details
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details