Computer Network Accessories, Inc. NiMH & NiCd AA & AAA Mini Battery Charger 603510

Description
NiMH and NiCd AA and AAA mini battery charger with indoor power supply and vehicle power adapter. Features: Recharge 2 or 4 AA or AAA NiMH or NiCd batteries Refresh function allows partial recovery of the capacity of low-energy NiCd batteries Delta-V detectin prevents overcharging 3-position function switch for loading 2 batteries, refresh and loading 4 batteries Red/Yellow/Green LED indication for charge/dischage function and Yellow LED for refresh function Specifications: Charger/discharger: Primary voltage input: 12-13.8V DC Voltage/current over 2 or 4 batteries: AA size: 2.8-3V/5.6-6V at max. 800mA constant current AAA size: 2.8-3V/5.6-6V at max. 300mA constant current Max. power dissipation: 4.48V AC
Description
NiMH and NiCd AA and AAA mini battery charger with indoor power supply and vehicle power adapter. Features: Recharge 2 or 4 AA or AAA NiMH or NiCd batteries Refresh function allows partial recovery of the capacity of low-energy NiCd batteries Delta-V detectin prevents overcharging 3-position function switch for loading 2 batteries, refresh and loading 4 batteries Red/Yellow/Green LED indication for charge/dischage function and Yellow LED for refresh function Specifications: Charger/discharger: Primary voltage input: 12-13.8V DC Voltage/current over 2 or 4 batteries: AA size: 2.8-3V/5.6-6V at max. 800mA constant current AAA size: 2.8-3V/5.6-6V at max. 300mA constant current Max. power dissipation: 4.48V AC

Suppliers

Company
Product
Description
Supplier Links
NiMH & NiCd AA & AAA Mini Battery Charger - 603510 - Computer Network Accessories, Inc.
Dayton, OH, USA
NiMH & NiCd AA & AAA Mini Battery Charger
603510
NiMH & NiCd AA & AAA Mini Battery Charger 603510
NiMH and NiCd AA and AAA mini battery charger with indoor power supply and vehicle power adapter. Features: Recharge 2 or 4 AA or AAA NiMH or NiCd batteries Refresh function allows partial recovery of the capacity of low-energy NiCd batteries Delta-V detectin prevents overcharging 3-position function switch for loading 2 batteries, refresh and loading 4 batteries Red/Yellow/Green LED indication for charge/dischage function and Yellow LED for refresh function Specifications: Charger/discharger: Primary voltage input: 12-13.8V DC Voltage/current over 2 or 4 batteries: AA size: 2.8-3V/5.6-6V at max. 800mA constant current AAA size: 2.8-3V/5.6-6V at max. 300mA constant current Max. power dissipation: 4.48V AC

NiMH and NiCd AA and AAA mini battery charger with indoor power supply and vehicle power adapter.

  • Features:
    • Recharge 2 or 4 AA or AAA NiMH or NiCd batteries
    • Refresh function allows partial recovery of the capacity of low-energy NiCd batteries
    • Delta-V detectin prevents overcharging
    • 3-position function switch for loading 2 batteries, refresh and loading 4 batteries
    • Red/Yellow/Green LED indication for charge/dischage function and Yellow LED for refresh function
  • Specifications:
    • Charger/discharger:
      • Primary voltage input: 12-13.8V DC
    • Voltage/current over 2 or 4 batteries:
      • AA size: 2.8-3V/5.6-6V at max. 800mA constant current
      • AAA size: 2.8-3V/5.6-6V at max. 300mA constant current
    • Max. power dissipation: 4.48V AC
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Battery Chargers
Product Number 603510
Product Name NiMH & NiCd AA & AAA Mini Battery Charger
Unlock Full Specs
to access all available technical data

Similar Products

1-slot charging station - 1-charging-station-sp9ex-sc9ex - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details