Computer Network Accessories, Inc. Remote Controlled Outdoor HDTV Antenna w/ Motor Rotor 603363

Description
Remote controlled outdoor HDTV antenna with motor rotor and dual TV outputs. Frequency (VHF): 40-260MHz Frequency (UHF): 470-860MHz Gain (VHF): 25 +/- 3dB Gain (UHF): 30 +/- 3dB Power: 3W Max. rotation: 360 degrees Impedance: 75 Ohms Max. output level: 145dB Working voltage: 110V/60Hz DC input: 15-19V Dimensions: 37" x 20" x 4"
Description
Remote controlled outdoor HDTV antenna with motor rotor and dual TV outputs. Frequency (VHF): 40-260MHz Frequency (UHF): 470-860MHz Gain (VHF): 25 +/- 3dB Gain (UHF): 30 +/- 3dB Power: 3W Max. rotation: 360 degrees Impedance: 75 Ohms Max. output level: 145dB Working voltage: 110V/60Hz DC input: 15-19V Dimensions: 37" x 20" x 4"

Suppliers

Company
Product
Description
Supplier Links
Remote Controlled Outdoor HDTV Antenna w/ Motor Rotor - 603363 - Computer Network Accessories, Inc.
Dayton, OH, USA
Remote Controlled Outdoor HDTV Antenna w/ Motor Rotor
603363
Remote Controlled Outdoor HDTV Antenna w/ Motor Rotor 603363
Remote controlled outdoor HDTV antenna with motor rotor and dual TV outputs. Frequency (VHF): 40-260MHz Frequency (UHF): 470-860MHz Gain (VHF): 25 +/- 3dB Gain (UHF): 30 +/- 3dB Power: 3W Max. rotation: 360 degrees Impedance: 75 Ohms Max. output level: 145dB Working voltage: 110V/60Hz DC input: 15-19V Dimensions: 37" x 20" x 4"

Remote controlled outdoor HDTV antenna with motor rotor and dual TV outputs.

  • Frequency (VHF): 40-260MHz
  • Frequency (UHF): 470-860MHz
  • Gain (VHF): 25 +/- 3dB
  • Gain (UHF): 30 +/- 3dB
  • Power: 3W
  • Max. rotation: 360 degrees
  • Impedance: 75 Ohms
  • Max. output level: 145dB
  • Working voltage: 110V/60Hz
  • DC input: 15-19V
  • Dimensions: 37" x 20" x 4"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Antennas
Product Number 603363
Product Name Remote Controlled Outdoor HDTV Antenna w/ Motor Rotor
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1853073 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors Sma male
View Details
Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details