Computer Network Accessories, Inc. 25' Cat6 Patch Cable, Black 43-835BK

Description
Cat6 RJ45-RJ45 (8P8C) patch cable for use in 10/100BASE-T and gigabit Ethernet networks. Unlike Cat5, Cat6 network cable utilizes all four copper wire pairs, supporting communications at more than twice the speed of standard Cat5 cable. UTP snagless, round “Ferari” style connector moldings protect plastic RJ45 tabs from damage during installation. 50u gold plated contacts, UTP 24 AWG stranded, UL listed, RoHS, ETL and TIA/EIA 568B verified.
Description
Cat6 RJ45-RJ45 (8P8C) patch cable for use in 10/100BASE-T and gigabit Ethernet networks. Unlike Cat5, Cat6 network cable utilizes all four copper wire pairs, supporting communications at more than twice the speed of standard Cat5 cable. UTP snagless, round “Ferari” style connector moldings protect plastic RJ45 tabs from damage during installation. 50u gold plated contacts, UTP 24 AWG stranded, UL listed, RoHS, ETL and TIA/EIA 568B verified.

Suppliers

Company
Product
Description
Supplier Links
25' Cat6 Patch Cable, Black - 43-835BK - Computer Network Accessories, Inc.
Dayton, OH, USA
25' Cat6 Patch Cable, Black
43-835BK
25' Cat6 Patch Cable, Black 43-835BK
Cat6 RJ45-RJ45 (8P8C) patch cable for use in 10/100BASE-T and gigabit Ethernet networks. Unlike Cat5, Cat6 network cable utilizes all four copper wire pairs, supporting communications at more than twice the speed of standard Cat5 cable. UTP snagless, round “Ferari” style connector moldings protect plastic RJ45 tabs from damage during installation. 50u gold plated contacts, UTP 24 AWG stranded, UL listed, RoHS, ETL and TIA/EIA 568B verified.

Cat6 RJ45-RJ45 (8P8C) patch cable for use in 10/100BASE-T and gigabit Ethernet networks. Unlike Cat5, Cat6 network cable utilizes all four copper wire pairs, supporting communications at more than twice the speed of standard Cat5 cable. UTP snagless, round “Ferari” style connector moldings protect plastic RJ45 tabs from damage during installation. 50u gold plated contacts, UTP 24 AWG stranded, UL listed, RoHS, ETL and TIA/EIA 568B verified.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Patch Cables and Cords
Product Number 43-835BK
Product Name 25' Cat6 Patch Cable, Black
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing, Patch cable CAT6A -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 20FT Length - 1225019-20 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 2662689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Standards / Certifications RoHS
View Details