Computer Network Accessories, Inc. 1' Cat6 Patch Cable, Blue 43-815BL

Description
Cat6 RJ45-RJ45 (8P8C) patch cable for use in 10/100BASE-T and gigabit Ethernet networks. Unlike Cat5, Cat6 network cable utilizes all four copper wire pairs, supporting communications at more than twice the speed of standard Cat5 cable. UTP snagless, round “Ferari” style connector moldings protect plastic RJ45 tabs from damage during installation. 50u gold plated contacts, UTP 24 AWG stranded, UL listed, RoHS, ETL and TIA/EIA 568B verified.
Description
Cat6 RJ45-RJ45 (8P8C) patch cable for use in 10/100BASE-T and gigabit Ethernet networks. Unlike Cat5, Cat6 network cable utilizes all four copper wire pairs, supporting communications at more than twice the speed of standard Cat5 cable. UTP snagless, round “Ferari” style connector moldings protect plastic RJ45 tabs from damage during installation. 50u gold plated contacts, UTP 24 AWG stranded, UL listed, RoHS, ETL and TIA/EIA 568B verified.

Suppliers

Company
Product
Description
Supplier Links
1' Cat6 Patch Cable, Blue - 43-815BL - Computer Network Accessories, Inc.
Dayton, OH, USA
1' Cat6 Patch Cable, Blue
43-815BL
1' Cat6 Patch Cable, Blue 43-815BL
Cat6 RJ45-RJ45 (8P8C) patch cable for use in 10/100BASE-T and gigabit Ethernet networks. Unlike Cat5, Cat6 network cable utilizes all four copper wire pairs, supporting communications at more than twice the speed of standard Cat5 cable. UTP snagless, round “Ferari” style connector moldings protect plastic RJ45 tabs from damage during installation. 50u gold plated contacts, UTP 24 AWG stranded, UL listed, RoHS, ETL and TIA/EIA 568B verified.

Cat6 RJ45-RJ45 (8P8C) patch cable for use in 10/100BASE-T and gigabit Ethernet networks. Unlike Cat5, Cat6 network cable utilizes all four copper wire pairs, supporting communications at more than twice the speed of standard Cat5 cable. UTP snagless, round “Ferari” style connector moldings protect plastic RJ45 tabs from damage during installation. 50u gold plated contacts, UTP 24 AWG stranded, UL listed, RoHS, ETL and TIA/EIA 568B verified.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Patch Cables and Cords
Product Number 43-815BL
Product Name 1' Cat6 Patch Cable, Blue
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 556461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details