Computer Network Accessories, Inc. Powercom BNT-800AP 800V AC, (3) UPS & (1) Surge 340107

Description
Powercom BNT-800AP Black Knight Pro 800V AC, (3) UPS and (1) surge. AC Input AC input capacity on battery: 800V AC AC input voltage: 100V, 110V, 115V, 120V, 220V, 230V, 240V +/- 25% at line input AC input frequency: 50-60Hz +/- 5% (auto sensing) AC input transfer: N/A Output Number of sockets: (3) battery backup, (1) surge protection AC Output AC output voltage: Simulated sine wave at 100V, 110V, 115V, 120V, 220V, 230V, 240V +/- 25% AC output frequency: 50-60Hz +/- 0.5% AC output voltage regulation: Automatically increases output voltage 15% above input voltage if -9% to -25% of nominal; automatically decreases output voltage 13% below input voltage if +9% to +25% of nominal AC output transfer: 2/4 milliseconds including detection time Protection Protection spike: 480 Joules/2ms Protection overload: UPS automatic shutdown if overload exceeds 110% of nominal at 60 sec. and 130% at 3 sec. Protection unit fuse for overload and short circuit protection Protection: UPS output cut off immediately or input fuse protection Battery Battery type: Sealed, maintenance-free Lead acid batteries with 3-6 year typical lifetime Battery life: 6 hours (to 90% of full capacity) Battery protection: Automatic discharge protection Battery DC voltage: 12V Battery run time: 55-65 minutes Physical Physical weight: 28.6 lbs, 13 kg Physical dimensions: 130mm x 382mm x 201mm Indicator LED Alarm Battery backup: Slow beeping sound (about 0.47Hz) Battery low: Rapid beeping sound (about 1.82Hz) Overload: Continuous beeping sound Interface Interface: RS232 Environment Ambient: 3,500 meters max. elevation, 0-95% humidity non-condensing, 0-40 degrees C Audible: <40dB (1 meter from surface) Storage condition: 15,000 meters max. elevation
Description
Powercom BNT-800AP Black Knight Pro 800V AC, (3) UPS and (1) surge. AC Input AC input capacity on battery: 800V AC AC input voltage: 100V, 110V, 115V, 120V, 220V, 230V, 240V +/- 25% at line input AC input frequency: 50-60Hz +/- 5% (auto sensing) AC input transfer: N/A Output Number of sockets: (3) battery backup, (1) surge protection AC Output AC output voltage: Simulated sine wave at 100V, 110V, 115V, 120V, 220V, 230V, 240V +/- 25% AC output frequency: 50-60Hz +/- 0.5% AC output voltage regulation: Automatically increases output voltage 15% above input voltage if -9% to -25% of nominal; automatically decreases output voltage 13% below input voltage if +9% to +25% of nominal AC output transfer: 2/4 milliseconds including detection time Protection Protection spike: 480 Joules/2ms Protection overload: UPS automatic shutdown if overload exceeds 110% of nominal at 60 sec. and 130% at 3 sec. Protection unit fuse for overload and short circuit protection Protection: UPS output cut off immediately or input fuse protection Battery Battery type: Sealed, maintenance-free Lead acid batteries with 3-6 year typical lifetime Battery life: 6 hours (to 90% of full capacity) Battery protection: Automatic discharge protection Battery DC voltage: 12V Battery run time: 55-65 minutes Physical Physical weight: 28.6 lbs, 13 kg Physical dimensions: 130mm x 382mm x 201mm Indicator LED Alarm Battery backup: Slow beeping sound (about 0.47Hz) Battery low: Rapid beeping sound (about 1.82Hz) Overload: Continuous beeping sound Interface Interface: RS232 Environment Ambient: 3,500 meters max. elevation, 0-95% humidity non-condensing, 0-40 degrees C Audible: <40dB (1 meter from surface) Storage condition: 15,000 meters max. elevation

Suppliers

Company
Product
Description
Supplier Links
Powercom BNT-800AP 800V AC, (3) UPS & (1) Surge - 340107 - Computer Network Accessories, Inc.
Dayton, OH, USA
Powercom BNT-800AP 800V AC, (3) UPS & (1) Surge
340107
Powercom BNT-800AP 800V AC, (3) UPS & (1) Surge 340107
Powercom BNT-800AP Black Knight Pro 800V AC, (3) UPS and (1) surge. AC Input AC input capacity on battery: 800V AC AC input voltage: 100V, 110V, 115V, 120V, 220V, 230V, 240V +/- 25% at line input AC input frequency: 50-60Hz +/- 5% (auto sensing) AC input transfer: N/A Output Number of sockets: (3) battery backup, (1) surge protection AC Output AC output voltage: Simulated sine wave at 100V, 110V, 115V, 120V, 220V, 230V, 240V +/- 25% AC output frequency: 50-60Hz +/- 0.5% AC output voltage regulation: Automatically increases output voltage 15% above input voltage if -9% to -25% of nominal; automatically decreases output voltage 13% below input voltage if +9% to +25% of nominal AC output transfer: 2/4 milliseconds including detection time Protection Protection spike: 480 Joules/2ms Protection overload: UPS automatic shutdown if overload exceeds 110% of nominal at 60 sec. and 130% at 3 sec. Protection unit fuse for overload and short circuit protection Protection: UPS output cut off immediately or input fuse protection Battery Battery type: Sealed, maintenance-free Lead acid batteries with 3-6 year typical lifetime Battery life: 6 hours (to 90% of full capacity) Battery protection: Automatic discharge protection Battery DC voltage: 12V Battery run time: 55-65 minutes Physical Physical weight: 28.6 lbs, 13 kg Physical dimensions: 130mm x 382mm x 201mm Indicator LED Alarm Battery backup: Slow beeping sound (about 0.47Hz) Battery low: Rapid beeping sound (about 1.82Hz) Overload: Continuous beeping sound Interface Interface: RS232 Environment Ambient: 3,500 meters max. elevation, 0-95% humidity non-condensing, 0-40 degrees C Audible: <40dB (1 meter from surface) Storage condition: 15,000 meters max. elevation

Powercom BNT-800AP Black Knight Pro 800V AC, (3) UPS and (1) surge.

AC Input

  • AC input capacity on battery: 800V AC
  • AC input voltage: 100V, 110V, 115V, 120V, 220V, 230V, 240V +/- 25% at line input
  • AC input frequency: 50-60Hz +/- 5% (auto sensing)
  • AC input transfer: N/A

Output

  • Number of sockets: (3) battery backup, (1) surge protection

AC Output

  • AC output voltage: Simulated sine wave at 100V, 110V, 115V, 120V, 220V, 230V, 240V +/- 25%
  • AC output frequency: 50-60Hz +/- 0.5%
  • AC output voltage regulation: Automatically increases output voltage 15% above input voltage if -9% to -25% of nominal; automatically decreases output voltage 13% below input voltage if +9% to +25% of nominal
  • AC output transfer: 2/4 milliseconds including detection time

Protection

  • Protection spike: 480 Joules/2ms
  • Protection overload: UPS automatic shutdown if overload exceeds 110% of nominal at 60 sec. and 130% at 3 sec.
  • Protection unit fuse for overload and short circuit protection
  • Protection: UPS output cut off immediately or input fuse protection

Battery

  • Battery type: Sealed, maintenance-free Lead acid batteries with 3-6 year typical lifetime
  • Battery life: 6 hours (to 90% of full capacity)
  • Battery protection: Automatic discharge protection
  • Battery DC voltage: 12V
  • Battery run time: 55-65 minutes

Physical

  • Physical weight: 28.6 lbs, 13 kg
  • Physical dimensions: 130mm x 382mm x 201mm

Indicator

  • LED

Alarm

  • Battery backup: Slow beeping sound (about 0.47Hz)
  • Battery low: Rapid beeping sound (about 1.82Hz)
  • Overload: Continuous beeping sound

Interface

  • Interface: RS232

Environment

  • Ambient: 3,500 meters max. elevation, 0-95% humidity non-condensing, 0-40 degrees C
  • Audible: <40dB (1 meter from surface)
  • Storage condition: 15,000 meters max. elevation
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Surge Suppressors
Product Number 340107
Product Name Powercom BNT-800AP 800V AC, (3) UPS & (1) Surge
Unlock Full Specs
to access all available technical data

Similar Products