Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO CABLES
COMPUTER NETWORK ACCESSORIES, INC.
203104 -- 25' 3P XLR PLUG TO JACK EXTENSION CABLE
Computer Network Accessories, Inc.
25' 3P XLR Plug to Jack Extension Cable
203104
Description
25' 3 pin XLR plug to jack extension cable.
Computer Network Accessories, Inc.
Done
Description
25' 3 pin XLR plug to jack extension cable.
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
25' 3P XLR Plug to Jack Extension Cable
203104
25' 3P XLR Plug to Jack Extension Cable
203104
25' 3 pin XLR plug to jack extension cable.
25' 3 pin XLR plug to jack extension cable.
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Audio Cables
Product Number
203104
Product Name
25' 3P XLR Plug to Jack Extension Cable
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Audio Cable
349457
Specs
Product Category
Cable Assembly
Standards / Certifications
RoHS
International
0.2200 mm
2
View Details
New England Wire Technologies Corporation
Hybrid Cable
Specs
Product Category
Cable
View Details
BRIM Electronics, Inc.
Unshielded-unjacketed Audio Cable
2225 / 2226 / 2227 / 2228 / 2229 / 2230 / 2231 / 2232
Specs
Product Category
Cable
Cable Shielding
No Shielding
Cable Insulation
Polyvinyl Chloride
View Details
Hottinger Brüel & Kjær A/S
Cable Mic,LEMO-1B 7-p (M) to (F), 4m
AO-0414-D-040-
View Details