Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO CABLES
COMPUTER NETWORK ACCESSORIES, INC.
201605 -- 30' TOSLINK TO TOSLINK 2.2MM DIGITAL AUDIO CABLE
Computer Network Accessories, Inc.
30' Toslink to Toslink 2.2mm Digital Audio Cable
201605
Description
30' toslink to toslink 2.2mm digital audio cable.
Computer Network Accessories, Inc.
Done
Description
30' toslink to toslink 2.2mm digital audio cable.
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
30' Toslink to Toslink 2.2mm Digital Audio Cable
201605
30' Toslink to Toslink 2.2mm Digital Audio Cable
201605
30' toslink to toslink 2.2mm digital audio cable.
30' toslink to toslink 2.2mm digital audio cable.
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Audio Cables
Product Number
201605
Product Name
30' Toslink to Toslink 2.2mm Digital Audio Cable
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Cable Mic,LEMO-1B 7-p (M) to (F), 5m
AO-0414-D-050-
View Details
RS Components, Ltd.
Video Converters
1778749
Specs
Product Category
Cable Assembly
Standards / Certifications
RoHS
View Details
LEMO USA, Inc.
SMPTE and ARIB Cable for Broadcast
Specs
Product Category
Cable Assembly
Cable Type
HDTV SMPTE and ARIB cable
View Details
New England Wire Technologies Corporation
Hybrid Cable
Specs
Product Category
Cable
View Details