Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DVI CABLES
COMPUTER NETWORK ACCESSORIES, INC.
184042 -- 10' MINI DISPLAYPORT MALE TO DVI-D DUAL MALE CABLE
Computer Network Accessories, Inc.
10' Mini DisplayPort Male to DVI-D Dual Male Cable
184042
Description
10' mini DisplayPort male to DVI-D dual male cable. 30 AWG Gold plated plugs White jacket Protective plug covers
Computer Network Accessories, Inc.
Done
Description
10' mini DisplayPort male to DVI-D dual male cable. 30 AWG Gold plated plugs White jacket Protective plug covers
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
10' Mini DisplayPort Male to DVI-D Dual Male Cable
184042
10' Mini DisplayPort Male to DVI-D Dual Male Cable
184042
10' mini DisplayPort male to DVI-D dual male cable. 30 AWG Gold plated plugs White jacket Protective plug covers
10' mini DisplayPort male to DVI-D dual male cable.
30 AWG
Gold plated plugs
White jacket
Protective plug covers
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
DVI Cables
Product Number
184042
Product Name
10' Mini DisplayPort Male to DVI-D Dual Male Cable
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black
View Details
RS Components, Ltd.
AV Adapters
2818831
Specs
Cable Length
0.1417 ft (0.4318 dm)
Standards / Certifications
RoHS
View Details
Qualtek Electronics Corp.
Video Cables (DVI, HDMI)
1321033-16
Specs
Cable Length
16 ft (48.77 dm)
View Details
4
suppliers
Shenzhen QH Industrial Co., Ltd
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter
Specs
Cable Type
Mini Display port
View Details