Computer Network Accessories, Inc. 10' Male to Male Net Jacket HDMI Cable 181252

Description
10' Gold plated male to male HDMI cable with net jacket. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 28 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty
Description
10' Gold plated male to male HDMI cable with net jacket. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 28 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
10' Male to Male Net Jacket HDMI Cable - 181252 - Computer Network Accessories, Inc.
Dayton, OH, USA
10' Male to Male Net Jacket HDMI Cable
181252
10' Male to Male Net Jacket HDMI Cable 181252
10' Gold plated male to male HDMI cable with net jacket. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 28 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

10' Gold plated male to male HDMI cable with net jacket. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector.

  • High-speed HDMI with ethernet
  • 28 AWG, OD 7.3mm
  • HDMI v1.4 specification compliant, and backward compatible to all pervious versions
  • Category 2 certified
  • Full 1080p resolution
  • Standard 19 pin connection
  • Gold plated connecting pins and ground connections
  • RoHS compliant
  • Lifetime warranty
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category HDMI Cables
Product Number 181252
Product Name 10' Male to Male Net Jacket HDMI Cable
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 16FT Length - 1321039-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
3 suppliers
DisplayPort Cables - 1828899 - RS Components, Ltd.
Specs
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details