The Staco Energy Products UniStar SB Series UPS (part number 13AC7453) provides a capacity of 2KVA (1.2KW) and features eight outlets for connecting multiple devices. It operates with an input voltage of 120VAC and offers a typical transfer time of 2-6 milliseconds. The UPS utilizes a simulated sine wave output and is designed to maintain output voltage regulation within ±10% during battery mode. The unit includes a built-in battery with a charging time of approximately six hours to reach 90% capacity. It is equipped with an LCD display that provides real-time information on output voltage, input voltage, load level, and battery capacity. The UPS is suitable for indoor use in controlled environments, with a humidity tolerance of 0-90% RH at temperatures between 0-40°C. Engineers should note that the UPS is not intended for use with laser printers or scanners due to potential overload risks. The product is designed for reliable power backup, making it a suitable choice for critical applications requiring uninterrupted power supply.
UPS, 2KVA/1.2KW, 8 OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):2kVA / 1.2kW; Input Voltage AC Max:120V; Output Voltage:-; Backup Time - Full Load:2min; Product Range:UniStar SB Series; Length:12.6"
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 13AC7453 |
| Product Name | Ups, 2Kva/1.2Kw, 8 Outlet; Power Supply Approvals Staco Energy Products |
| AC Input Voltage | ? to 120.0 volts |