UPS 230V 600VA/360W 4 OUTLETS
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 452-1177-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Line-interactive |
| Mounting Options | Tower Type |
| Standards / Compliance | RoHS Compliant |
| Volt-Amp Rating | 0.6000 kVA |