Staco Energy Products Co. Industrial Transformers M5011-2S

Description
Industrial Transformers 0-280V out 50A 240Vin Single Phase
Datasheet
Description
Industrial Transformers 0-280V out 50A 240Vin Single Phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Transformers
M5011-2S
Industrial Transformers M5011-2S
Industrial Transformers 0-280V out 50A 240Vin Single Phase

Industrial Transformers 0-280V out 50A 240Vin Single Phase

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transformers
Product Number M5011-2S
Product Name Industrial Transformers
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
Step Down Transformers - 8-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 50 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details